Amphenol Industrial Circular Connector Assemblies PT02A-10-98S

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT02A-10-98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT02A-10-98S-ND
Circular Connector Assemblies 339-PT02A-10-98S-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-10-98S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-10-98S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-10-98S
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT02A-10-98S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-10-98S
MIL Spec Connector - MIL-DTL-26482 I PT02A-10-98S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-10-98S
MIL Spec Connector - MIL-DTL-26482 I PT02A-10-98S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 10, 6Pos, Box; Product Range Amphenol Industrial - 86J8779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 6Pos, Box; Product Range Amphenol Industrial
86J8779
Circular Conn, Rcpt, Size 10, 6Pos, Box; Product Range Amphenol Industrial 86J8779
CIRCULAR CONN, RCPT, SIZE 10, 6POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 6POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-98 RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 10,6 #20 SOLDER SOCKET CONTACT - 70010906 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 10,6 #20 SOLDER SOCKET CONTACT
70010906
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 10,6 #20 SOLDER SOCKET CONTACT 70010906
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT02A-10-98S-ND PT02A-10-98S PT02A-10-98S 86J8779 70010906
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 10, 6Pos, Box; Product Range Amphenol Industrial CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 10,6 #20 SOLDER SOCKET CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 3246546 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details