Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-3P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT01SE-12-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01SE-12-3P-ND
Circular Connector Assemblies 339-PT01SE-12-3P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial - 81J2477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
81J2477
Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial 81J2477
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01SE-12-3P 339-PT01SE-12-3P-ND 81J2477
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Rcpt, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers