Amphenol Industrial Circular Connector Assemblies PT00A-8-4S

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT00A-8-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT00A-8-4S-ND
Circular Connector Assemblies PT00A-8-4S-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-8-4S
MIL Spec Connector - MIL-DTL-26482 I PT00A-8-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-8-4S
MIL Spec Connector - MIL-DTL-26482 I PT00A-8-4S
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 8,4#20 SOCKET CONTACT - 70010424 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 8,4#20 SOCKET CONTACT
70010424
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 8,4#20 SOCKET CONTACT 70010424
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial - 86J0088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial
86J0088
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial 86J0088
CIRCULAR CONN, RCPT, SIZE 8, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-8-4S-ND PT00A-8-4S 70010424 86J0088
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 8,4#20 SOCKET CONTACT Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers