Amphenol Corporation Circular Connector Assemblies PT02A-20-24S

Description
24 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT02A-20-24S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT02A-20-24S-ND
Circular Connector Assemblies 339-PT02A-20-24S-ND
24 Position Circular Connector Receptacle, Female Sockets Solder Cup

24 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-24S
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-24S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-24S
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-24S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-20-24S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-20-24S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-20-24S
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 20,24 #20 SOLDER SOCKET CONTACT - 70010961 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 20,24 #20 SOLDER SOCKET CONTACT
70010961
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 20,24 #20 SOLDER SOCKET CONTACT 70010961
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial - 86J9326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial
86J9326
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial 86J9326
CIRCULAR CONN, RCPT, SIZE 20, 24POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-24RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 24POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-24RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT02A-20-24S-ND PT02A-20-24S PT02A-20-24S 70010961 86J9326
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 20,24 #20 SOLDER SOCKET CONTACT Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data