Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A-14-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00A-14-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT00A-14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT00A-14-5P-ND
Circular Connector Assemblies 339-PT00A-14-5P-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-14-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-14-5P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-14-5P
AI-Solder Wall-Mt Receptacle 26482-1

AI-Solder Wall-Mt Receptacle 26482-1

Buy Now
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Product Range Amphenol Industrial - 85J9356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Product Range Amphenol Industrial
85J9356
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Product Range Amphenol Industrial 85J9356
CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-14-5P 339-PT00A-14-5P-ND PT00A-14-5P 85J9356
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, Size 14, 5Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers