6 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Wall-Mt Receptacle 26482-1 W/S
CONNECTOR
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00E-10-6S(SR)-ND | PT00E-10-6S(SR) | PT00E-10-6S(SR) | 70010445 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,WALL RECEPTACLE W/CABLE CLAMP,CLASS E,SIZE 10,6 #20 SOLDER SOCKET CONT |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Panel Mount | Flanged | ||
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder |