5 Position Circular Connector Receptacle, Female Sockets Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-10-5S-ND | PT02A-10-5S | 86J8733 | 70010902 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial | connector,metal circ,class a,box mount recept,size 10,5 #20 solder socket cont |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |