CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Industrial PT06A-10-6S
AI-SOLDER PLUG CONNECTOR 26482-1
6 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
connector,metal circ,class a,straight plug,size 10,6 #20 solder socket contact
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-6S | 8721500 | PT06A-10-6S | PT06A-10-6S-ND | 93F9344 | 70052490 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class a,straight plug,size 10,6 #20 solder socket contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |