Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-16-8P(SR)

Description
AI-Solder Cable Receptacle 26482-1 W/SR
Request a Quote Datasheet
Description
AI-Solder Cable Receptacle 26482-1 W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-16-8P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-16-8P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-16-8P(SR)
AI-Solder Cable Receptacle 26482-1 W/SR

AI-Solder Cable Receptacle 26482-1 W/SR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-16-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-16-8P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-16-8P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-16-8P(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT01A-16-8P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01A-16-8P(SR)-ND
Circular Connector Assemblies 339-PT01A-16-8P(SR)-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,8#16 PIN CONTACT - 70010791 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,8#16 PIN CONTACT
70010791
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,8#16 PIN CONTACT 70010791
PT01A Series Cable Connecting Circular Receptacles Solder socket & pin contact Medium size, widely used cylindrical 1000 VAC (RMS) operating voltage @ sea level Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design.

PT01A Series Cable Connecting Circular Receptacles

  • Solder socket & pin contact
  • Medium size, widely used cylindrical
  • 1000 VAC (RMS) operating voltage @ sea level
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
    Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-16-8P(SR) PT01A-16-8P(SR) 339-PT01A-16-8P(SR)-ND 70010791
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,8#16 PIN CONTACT
Gender Female / Jack
Connector Type Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details