Amphenol Industrial Circular Connector Assemblies PT02E-22-55P

Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT02E-22-55P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02E-22-55P-ND
Circular Connector Assemblies PT02E-22-55P-ND
55 Position Circular Connector Receptacle, Male Pins Solder Cup

55 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT02E-22-55P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial - 85C4349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial
85C4349
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial 85C4349
CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E-22-55P-ND PT02E-22-55P 85C4349
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 4108906 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details