DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1950
1960
1970
1980
1990
2000
2004
2005
2006
2007
2008
2009
2010
2011
2012
2013
2014
2015
2016
2020
2030
2040
2050
2060
2070
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| 0.50 MM Q STRIP HIGH-SPEED GROUN | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 120 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 120 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 160 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 200 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 56 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 84 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| Adapter Coaxial Connector SMC Jack, Male Pin To SMC Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMC Plug, Female Socket To SMC Jack, Male Pin (2) 50Ohm | |
| Adapter Coaxial Connector SMC Plug, Female Socket To SMC Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector To 50Ohm | |
| Adapter Connector RCA Plug, Male Pin To F Jack, Female Socket Silver | |
| CONN DIFF ARRAY PLG 40P SMD GOLD | |
| CONN DIFF ARRAY PLUG 120POS SMD | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 160POS SMD GOLD | |
| CONN HDR 180POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| Connector For UMP Receptacle | |
| Connector For | |
| IMP B TO B DOUBLE 6.5 MM C100 | |
| IMP-SR / MULTIPORT 16 CHANNELS L | |
| Interconnect Rectangular | |
| MCC12 M STR THD REAR PRESS CONT | |
| MCX / RIGHT ANGLE PLUG CRIMP TYP | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX F STR CR 2.6/50D | |
| MCX M CR 2.6/50S C100 | |
| MCX M STR SD.047 | |
| MCX M STR SD.085 | |
| MMCX / STRAIGHT JACK RECEPTACLE | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MMCX F RA PCB TR500 | |
| MMCX F SMT SD NMG | |
| MMCX FF STR ADAPTER | |
| MMCX M RA CR 2/50S C100 | |
| MMCX M RA CR NMG | |
| MMCX M SMT TR500 | |
| Pin Contact 18-20 AWG Size Crimp Gold | |
| RECT CONN, 32 POS, PIN CONTACT, | |
| SBMA F STR FLOT CLIP SD .085 | |
| SBMA F STR NWF FLOT SD .085 | |
| SBMA M STR BHD SD .085 | |
| SMC 27130 MM STR BHD | |
| SMC 27390 MM STR BHD H.P.V | |
| SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder Cup | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMC Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMC F 27160 BHD HERM | |
| SMC F 27340 CR 2/50 | |
| SMC F STR CL RAYCHEM 2.7/50 | |
| SMC F STR CR 2.6/50+75 | |
| SMC M 27440 STR CR BHD 2.6/50 | |
| SMC M STR 3.8/95 | |
| Socket Contact 18-20 AWG Size Crimp Gold | |
| UMP F RA H3 SMT TR2800 |
| << Prev | Next >> |