CONNECTOR
CONNECTOR
4 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Cable Receptacle 26482-1 W/SR
PT01A Series Cable Connecting Receptacles
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-12-4P(SR) | 339-PT01A-12-4P(SR)-ND | PT01A-12-4P(SR) | 70010714 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 12,4#16 SOLDER PIN CONT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Gender | Female / Jack | |||
| Geometry | Straight |