4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
8 Shell Size, 6-32 Thread Type, PT01 Series Wall Mounting Receptacle Connector
CIRCULAR CONNECTOR, RCPT, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-8-4S(SR)-ND | PT01A-8-4S(SR) | 70010674 | 86H7485 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,4 #20 SOLDER SOCKET CONTACT | Circular Connector, Rcpt, 8-4, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |