6 Position Circular Connector Receptacle, Female Sockets Solder Cup
SA
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
PT Series Class E Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-10-6S-ND | PT02E-10-6S | PT02E-10-6S | 95F1730 | 70143397 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial | connector,metal circular,box mounting recept,size 10,6 #20 solder socket contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet | |||
| Geometry | Straight |