AI-Solder Wall-Mt Receptacle 26482-1
MIL-26482 MS/PT/CMB RECEPT
CONNECTOR
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00A-16-8S | 339-PT00A-16-8S-ND | PT00A-16-8S | 85J9464 | 70010550 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 16, 8Pos, Wall; Product Range Amphenol Industrial | CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 16,8 #16 SOLDER SOCKET CONTACT |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Current Rating | 13.0 amps | 13.0 amps | |||
| Coupling / Adapter | Coupling / Adapter |