5 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
connector,metal circ,str plug w/strain relief,cl a,sz 10,5#20 solder pin,olive
CIRCULAR CONNECTOR, PLUG, 10-5, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-5P(SR)-ND | PT06A-10-5P(SR) | 70011035 | 90B7957 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,str plug w/strain relief,cl a,sz 10,5#20 solder pin,olive | Circular Connector, Plug, 10-5, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |