Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E-16-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02E-16-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-16-8S
MIL Spec Connector - MIL-DTL-26482 I PT02E-16-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-16-8S
MIL Spec Connector - MIL-DTL-26482 I PT02E-16-8S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Mil Spec Circular Connectors - 8721496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8721496
Mil Spec Circular Connectors 8721496
Amphenol Industrial PT02E-16-8S

Amphenol Industrial PT02E-16-8S

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02E-16-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02E-16-8S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-16-8S
AMIPT02E-16-8S SOLDER BOX MTG RECEPT, OD

AMIPT02E-16-8S SOLDER BOX MTG RECEPT, OD

Buy Now
Circular Connector Assemblies - PT02E-16-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02E-16-8S-ND
Circular Connector Assemblies PT02E-16-8S-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial - 95F1740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial
95F1740
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial 95F1740
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 16,8 #16 SOLDER SOCKET CONTACT - 70010934 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 16,8 #16 SOLDER SOCKET CONTACT
70010934
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 16,8 #16 SOLDER SOCKET CONTACT 70010934
PT02 Series Box Mounting Receptacle Connectors Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

PT02 Series Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E-16-8S 8721496 PT02E-16-8S PT02E-16-8S-ND 95F1740 70010934
Product Name MIL Spec Connector - MIL-DTL-26482 I Mil Spec Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 16,8 #16 SOLDER SOCKET CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Panel mount Panel Mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details