Conn Circular SKT 5 POS Solder ST Box Mount 5 Terminal 1 Port Product overview: PT05A-14-5S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT05A-14-5S can be used for catalog matching and distributor lookup.
5 Position Circular Connector Plug, Female Sockets Solder Cup
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1027348-PT05A-14-5S
Packaging: Bulk
Number of Positions: 5
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Voltage Rating: 1000VAC
Current Rating: 13A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14-5
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CONNECTOR
CONNECTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT05A-14-5S | 339-PT05A-14-5S-ND | 1027348-PT05A-14-5S | PT05A-14-5S |
| Product Name | Electronic Connector | Circular Connector Assemblies | Circular Connectors - PT05A-14-5S | MIL Spec Connector - MIL-DTL-26482 I |
| Termination | Solder | Solder Cup |