AI-Solder Cable Receptacle 26482-1 W/SR
3 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01E-12-3P(SR) | 339-PT01E-12-3P(SR)-ND | PT01E-12-3P(SR) | 70010706 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 12,3 #16 SOLDER PIN CON |
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Geometry | Straight |