19 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
PT Series Class E Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts;
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-14-19S-ND | PT02E-14-19S | 70143445 | 95F1738 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class e,box mount recept,size 14,19 #20 solder socket cont | Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |