4 Position Circular Connector Receptacle, Male Pins Solder Cup
Solder Box Mtg Rcpt, OD
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Connector
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
connector,metal circ,class e,box mount recept,size 8,4 #20 solder pin contact
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-8-4P-ND | PT02E-8-4P | PT02E-8-4P | PT02E-8-4P | 95F1727 | 70052496 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, Size 8, 4 Position, Box; Product Range Amphenol Industrial | connector,metal circ,class e,box mount recept,size 8,4 #20 solder pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Flanged | ||||
| Gender | Female / Jack | |||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Bayonet | Bayonet |