CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
6 Position Circular Connector Receptacle, Male Pins Solder Cup
connector,metal circ,class e,box mount recept,size 10,6 #20 solder pin contact
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-10-6P | PT02E-10-6P-ND | 70052492 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,metal circ,class e,box mount recept,size 10,6 #20 solder pin contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | |
| Geometry | Straight | ||
| Termination | Solder |