6 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Amphenol Socapex PT06A-10-6P
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
connector,metal circ,class a,straight plug,size 10,6 #20 solder pin contact
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-6P-ND | PT06A-10-6P | 8721493 | 93F9343 | 70052489 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class a,straight plug,size 10,6 #20 solder pin contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |