4 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Connector
AI-Solder Cable Receptacle 26482-1 W/SR
Cable Connecting Receptacle, Miniature Cylindrical Connectors
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-8-4P(SR)-ND | PT01A-8-4P(SR) | PT01A-8-4P(SR) | PT01A-8-4P(SR) | 70143366 | 86H7486 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,cable conn recept w/cable clamp,size 8,4#20 solder pin cont | Circular Connector, Receptacle, 8-4, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Flanged | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder |