MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
Connector
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol Socapex PT02A-12-10P
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-12-10P | PT02A-12-10P | PT02A12-10P-ND | 8721389 | 70143421 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Circular Connectors | connector,metal circular,box mounting receptacle,size 12,10 #20 solder pin cont | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Panel mount | Flanged | ||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |