Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-8-4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-8-4P-ND
Circular Connector Assemblies 1178-PT02H-8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1965
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1965
CIRCULAR CONN, RCPT, 8-4, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 8-4, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-8-4P-ND 08AJ1965
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details