Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-22-21S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-22-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-22-21S
MIL Spec Connector - MIL-DTL-26482 I PT02A-22-21S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-22-21S
MIL Spec Connector - MIL-DTL-26482 I PT02A-22-21S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT02A-22-21S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-22-21S-ND
Circular Connector Assemblies PT02A-22-21S-ND
21 Position Circular Connector Receptacle, Female Sockets Solder Cup

21 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,21#16 SOLDER SOCKET CONTACT - 70010976 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,21#16 SOLDER SOCKET CONTACT
70010976
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,21#16 SOLDER SOCKET CONTACT 70010976
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Conn, Rcpt, Size 22, 21Pos, Box; Product Range Amphenol Industrial - 86J9498 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 21Pos, Box; Product Range Amphenol Industrial
86J9498
Circular Conn, Rcpt, Size 22, 21Pos, Box; Product Range Amphenol Industrial 86J9498
CIRCULAR CONN, RCPT, SIZE 22, 21POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 21POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-22-21S PT02A-22-21S-ND 70010976 86J9498
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,21#16 SOLDER SOCKET CONTACT Circular Conn, Rcpt, Size 22, 21Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data