Amphenol Socapex PT02A-16-8P
8 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Box-Mt Receptacle 26482-1
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
connector,metal circ,box recept,class a,size 16,8 #16 solder pin cont,olive drab
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721421 | PT02A16-8P-ND | PT02A-16-8P | PT02A-16-8P | 70143465 | 54H0156 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,box recept,class a,size 16,8 #16 solder pin cont,olive drab | Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Panel mount | Panel Mount | Flanged |