Amphenol Industrial 7.5A 600V Electronic Connector PT02A-8-4P

Description
MIL-DTL-26482 Circular Connector, 4 Pos, Size 8, Pin Receptacle, 7.5A, 600V Product overview: PT02A-8-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-8-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MIL-DTL-26482 Circular Connector, 4 Pos, Size 8, Pin Receptacle, 7.5A, 600V Product overview: PT02A-8-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-8-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A 600V Electronic Connector
436-PT02A-8-4P
7.5A 600V Electronic Connector 436-PT02A-8-4P
MIL-DTL-26482 Circular Connector, 4 Pos, Size 8, Pin Receptacle, 7.5A, 600V Product overview: PT02A-8-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-8-4P can be used for catalog matching and distributor lookup.

MIL-DTL-26482 Circular Connector, 4 Pos, Size 8, Pin Receptacle, 7.5A, 600V Product overview: PT02A-8-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-8-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT02A-8-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT02A-8-4P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT02A-8-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT02A-8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT02A-8-4P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-8-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-8-4P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-8-4P
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Mil Spec Circular Connectors - 8721446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8721446
Mil Spec Circular Connectors 8721446
Amphenol Socapex PT02A-8-4P

Amphenol Socapex PT02A-8-4P

Supplier's Site
Circular Connector Assemblies - PT02A-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-8-4P-ND
Circular Connector Assemblies PT02A-8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1086223-PT02A-8-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1086223-PT02A-8-4P
Connectors, Interconnects - Circular Connectors 1086223-PT02A-8-4P
Win Source Part Number: 1086223-PT02A-8-4P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 Series I, PT Number of Positions: 4 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 8-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): 1445421-1; PT02E-8-4P; PT02E-8-4S; PT02W-8-4P; PT02A-8-3P; PT02E-8-4S(025); UTS08E4SPT02A-8-4-P; PT02A8-4P; PT02A8-4P.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Cadmium REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 71-146208-04P,PT02A8 -4P-ND,7114620804P,A U71-146208-04P,PT02A 84P,U71-146208-04P,P T02A8-4P Base Product Number: PT02A RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1086223-PT02A-8-4P
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 4
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 8-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 1445421-1; PT02E-8-4P; PT02E-8-4S; PT02W-8-4P; PT02A-8-3P; PT02E-8-4S(025); UTS08E4SPT02A-8-4-P; PT02A8-4P; PT02A8-4P.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 71-146208-04P,PT02A8-4P-ND,7114620804P,AU71-146208-04P,PT02A84P,U71-146208-04P,PT02A8-4P
Base Product Number: PT02A
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial - 54H0161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
54H0161
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial 54H0161
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact - 70052485 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact
70052485
connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact 70052485
connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact

connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-PT02A-8-4P PT02A-8-4P PT02A-8-4P 8721446 PT02A-8-4P-ND 1086223-PT02A-8-4P 54H0161 70052485
Product Name 7.5A 600V Electronic Connector MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Mil Spec Circular Connectors Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial connector,metal circ,class a,box mount recept,size 8,4 #20 solder pin contact
Termination Solder Solder Solder Cup Solder
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products