CONNECTOR
CONNECTOR
AI-Solder Cable Receptacle 26482-1
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-12-10S | PT01A-12-10S | PT01A-12-10S-ND | 86J4566 | 70010736 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial | CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS A,SIZE 12,10#20 SOLDER SOCKET CONT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||
| Mounting | Free Hanging (In-Line) | Flanged | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |