Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-12-10P-ND
Circular Connector Assemblies 1178-PT02H-12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1959
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1959
CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-12-10P-ND 08AJ1959
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 3; 8 A; 125/300 V; 0.150 in.; 0.50 in.; Polyamide 6.6 - 70078481 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details