6 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT01A-10-6P(SR)
Cable Connecting Receptacle, Miniature Cylindrical Connectors
CIRCULAR CONNECTOR, RECEPTACLE, 10-6, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-10-6P(SR)-ND | PT01A-10-6P(SR) | 8721360 | 70143368 | 35H4666 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | connector,metal circ,cable conn recept w/cable clamp,size 10,6#20 solder pin con | Circular Connector, Receptacle, 10-6, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Flanged | ||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |