DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1740
1750
1760
1770
1780
1790
1794
1795
1796
1797
1798
1799
1800
1801
1802
1803
1804
1805
1806
1810
1820
1830
1840
1850
1860
1900
1950
2000
2050
2100
2150
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 10POS 1.27MM | |
| CONN HEADER SMD 6POS 1.27MM | |
| CONN HEADER SMD 8POS 1.27MM | |
| CONN HEADER SMD R/A 8POS 1.27MM | |
| HIGH RELIABILITY HEADER STRIPS, |
| << Prev | Next >> |