Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-16-23S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-16-23S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-16-23S
MIL Spec Connector - MIL-DTL-26482 I PT02A-16-23S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-16-23S
MIL Spec Connector - MIL-DTL-26482 I PT02A-16-23S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-16-23S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-16-23S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-16-23S
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Circular Connector Assemblies - PT02A-16-23S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-16-23S-ND
Circular Connector Assemblies PT02A-16-23S-ND
23 Position Circular Connector Receptacle, Female Sockets Solder Cup

23 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 16,22#20&1#16 SOLDER SOCKET CONT - 70009840 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 16,22#20&1#16 SOLDER SOCKET CONT
70009840
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 16,22#20&1#16 SOLDER SOCKET CONT 70009840
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Connector, Receptacle, 16-23, 23Pos, Box; Product Range Amphenol Industrial - 86J9089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-23, 23Pos, Box; Product Range Amphenol Industrial
86J9089
Circular Connector, Receptacle, 16-23, 23Pos, Box; Product Range Amphenol Industrial 86J9089
CIRCULAR CONNECTOR, RECEPTACLE, 16-23, 23POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-23, 23POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-16-23S PT02A-16-23S PT02A-16-23S-ND 70009840 86J9089
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 16,22#20&1#16 SOLDER SOCKET CONT Circular Connector, Receptacle, 16-23, 23Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers