AI-Solder Plug Connector 26482-1
2 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
CIRCULAR CONN, PLUG, 10-2, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-2S | 339-PT06A-10-2S-ND | PT06A-10-2S | 81J7446 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Plug, 10-2, Cable; Product Range Amphenol Industrial |
| Gender | Male / Plug |