10 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Cable Receptacle 26482-1 W/SR
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons
MIL SPEC CIR CONN, RCPT, 12-10, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01E-12-10S(SR)-ND | PT01E-12-10S(SR) | PT01E-12-10S(SR) | 70010739 | 86J5746 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOCKET CONTACT | Mil Spec Cir Conn, Rcpt, 12-10, Solder; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |