CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT02A-16-26S
AI-Solder Box-Mt Receptacle 26482-1
26 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts;
CONN RCPT FMALE 26P SOLDER CUP
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-16-26S | 8721427 | PT02A-16-26S | PT02A-16-26S-ND | 03J5495 | PT02A-16-26S | 70143459 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Conn, Rcpt, Size 16, 26Pos, Box; Product Range Amphenol Industrial | Circular Connector Assemblies | connector,metal circular,box mount receptacle,size 16,26 #20 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Solder Cup | Solder | ||||
| Mounting | Panel mount | Panel Mount | Panel Mount | Flanged |