CONNECTOR
CONNECTOR
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
PT01A Series Cable Connecting Receptacles
MIL SPEC CIR CONN, RCPT, 12-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-12-3S(SR) | 339-PT01A-12-3S(SR)-ND | 70010709 | 86J4587 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,3#16 SOCKET CONTACT | Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Geometry | Straight | |||
| Termination | Solder |