3 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Box-Mt Receptacle 26482-1
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT02A-12-3P
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-12-3P-ND | PT02A-12-3P | PT02A-12-3P | 8721468 | 35H4678 | 70143417 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial | connector,metal circular,box mounting receptacle,size 12,3 #16 solder pin cont |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Flanged | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |