6 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT01A-10-6P
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
Amphenol® solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical Connectors ideal for environmental sealing or pressurized applications.
CONN RCPT MALE 6P GOLD SLDR CUP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-10-6P-ND | PT01A-10-6P | 8721367 | 70143367 | PT01A-10-6P | 98F9229 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | connector,metal circ,class a,cable connrecept,size 10,6 #20 gold plt pin cont | Circular Connector Assemblies | Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Flanged | Free Hanging (In-Line) | ||
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | Solder Cup |