Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A-8-2P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-2P
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-2P
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-2P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-8-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-8-2P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-8-2P
Cable Receptacle 26482-1

Cable Receptacle 26482-1

Buy Now
Circular Connector Assemblies - 339-PT01A-8-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01A-8-2P-ND
Circular Connector Assemblies 339-PT01A-8-2P-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, Size 8, 2Pos, Cable; Product Range Amphenol Industrial - 86J5572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 2Pos, Cable; Product Range Amphenol Industrial
86J5572
Circular Conn, Rcpt, Size 8, 2Pos, Cable; Product Range Amphenol Industrial 86J5572
CIRCULAR CONN, RCPT, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-8-2P PT01A-8-2P 339-PT01A-8-2P-ND 86J5572
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Rcpt, Size 8, 2Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers