CONNECTOR
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Box-Mt Receptacle 26482-1
MIL SPEC CIR CONN, RCPT, 12-8, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: Yes
connector,metal circ,box recept,class a,size 12,8 #20 solder socket cont,black
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-12-8S(025) | 956-1013-ND | PT02A-12-8S(025) | 26W2570 | 70010290 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Mil Spec Cir Conn, Rcpt, 12-8, Solder; Product Range Amphenol Industrial | connector,metal circ,box recept,class a,size 12,8 #20 solder socket cont,black |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Gender | Female / Jack | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |