Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E-12-3S(025)

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mil Spec Circular Connector, part number 26W2657, is a box mount receptacle designed for solder socket contacts with a bayonet coupling style. It features three contacts and is compliant with RoHS standards. This connector is part of the PT Series, which is known for its reliability in general duty and environmental applications, including military and industrial settings. The operating temperature range is from -55°C to +125°C, and it can handle operating voltages up to 1000 VAC (RMS) at sea level. The connector's design includes a resilient insert that provides high dielectric strength and moisture barrier, making it suitable for various demanding applications.

Datasheet Summary
Powered by GS/AI

The Mil Spec Circular Connector, part number 26W2657, is a box mount receptacle designed for solder socket contacts with a bayonet coupling style. It features three contacts and is compliant with RoHS standards. This connector is part of the PT Series, which is known for its reliability in general duty and environmental applications, including military and industrial settings. The operating temperature range is from -55°C to +125°C, and it can handle operating voltages up to 1000 VAC (RMS) at sea level. The connector's design includes a resilient insert that provides high dielectric strength and moisture barrier, making it suitable for various demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-12-3S(025)
MIL Spec Connector - MIL-DTL-26482 I PT02E-12-3S(025)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02E-12-3S(025) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02E-12-3S(025)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-12-3S(025)
AI-Solder Box Mt Receptacle 26482-1

AI-Solder Box Mt Receptacle 26482-1

Buy Now
Circular Connector Assemblies - 339-PT02E-12-3S(025)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT02E-12-3S(025)-ND
Circular Connector Assemblies 339-PT02E-12-3S(025)-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Amphenol Industrial - 26W2657 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Amphenol Industrial
26W2657
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Amphenol Industrial 26W2657
MIL SPEC CIR CONN, RCPT, 12-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 12-3, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E-12-3S(025) PT02E-12-3S(025) 339-PT02E-12-3S(025)-ND 26W2657
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products