5 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
AI-Solder Plug Connector 26482-1
CIRCULAR CONNECTOR PLUG, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06A-10-5S-ND | PT06A-10-5S | PT06A-10-5S | 81J7455 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |