AI-Solder Box-Mt Receptacle 26482-1
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Socapex PT02A-16-8S
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-16-8S | PT02A-16-8S-ND | 8721430 | PT02A-16-8S | 70143449 | 54H0157 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,box mounting receptacle,size 16,8#16 solder socket cont | Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Flanged | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |