6 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol Socapex PT02A-10-6P
AI-Solder Box-Mt Receptacle 26482-1
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
connector,metal circ,class a,box mount recept,size 10,6 #20 solder pin contact
CIRCULAR CONNECTOR, RECEPTACLE, 10-6S, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-10-6P-ND | 8721376 | PT02A-10-6P | PT02A-10-6P | 70052486 | 54H0152 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class a,box mount recept,size 10,6 #20 solder pin contact | Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Flanged | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |