Amphenol Industrial Circular Connector Assemblies PT01E-8-4S(SR)

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT01E-8-4S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT01E-8-4S(SR)-ND
Circular Connector Assemblies PT01E-8-4S(SR)-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-8-4S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-8-4S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-8-4S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-8-4S(SR)
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,4#20 SOLDER SOCKET - 70010676 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,4#20 SOLDER SOCKET
70010676
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,4#20 SOLDER SOCKET 70010676
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental. Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR). Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

Supplier's Site
Circular Conn, Rcpt, 8-4, Cable; Product Range Amphenol Industrial - 86J6743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-4, Cable; Product Range Amphenol Industrial
86J6743
Circular Conn, Rcpt, 8-4, Cable; Product Range Amphenol Industrial 86J6743
CIRCULAR CONN, RCPT, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01E-8-4S(SR)-ND PT01E-8-4S(SR) 70010676 86J6743
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,4#20 SOLDER SOCKET Circular Conn, Rcpt, 8-4, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Flanged
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details