Amphenol Corporation Circular Connector Assemblies PT01E-8-2S(SR)

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT01E-8-2S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01E-8-2S(SR)-ND
Circular Connector Assemblies 339-PT01E-8-2S(SR)-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01E-8-2S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01E-8-2S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-8-2S(SR)
AI-Solder Cable Receptacle 26482-1 W/SR

AI-Solder Cable Receptacle 26482-1 W/SR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-8-2S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-8-2S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-8-2S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-8-2S(SR)
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,2 #20 SOLDER SOCKET - 70010657 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,2 #20 SOLDER SOCKET
70010657
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,2 #20 SOLDER SOCKET 70010657
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental. Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR). Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT01E-8-2S(SR)-ND PT01E-8-2S(SR) PT01E-8-2S(SR) 70010657
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,2 #20 SOLDER SOCKET
Connector Type Circular / Cylindrical Connectors Military Connector
Mounting Free Hanging (In-Line) Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details