CONNECTOR
CONNECTOR
Connector
6 Position Circular Connector Plug, Female Sockets Solder Cup
Class A General Purpose Plugs with Strain Relief
MIL SPEC CIR CONN, PLUG, 10-98, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-98
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-98S(SR) | PT06A-10-98S(SR) | PT06A-10-98S(SR)-ND | 70011039 | 94B4245 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,metal circ,str plug w/strain relief,cl a,sz10,6#20 solder socket,olive | Mil Spec Cir Conn, Plug, 10-98, Solder; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Bayonet | Bayonet |