Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-12-3P

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-12-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-12-3P-ND
Circular Connector Assemblies 1178-PT02H-12-3P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02H-12-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02H-12-3P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02H-12-3P
PT HERMETIC SS

PT HERMETIC SS

Buy Now
Circular Conn, Rcpt, 12-3, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1960
Circular Conn, Rcpt, 12-3, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1960
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-12-3P-ND PT02H-12-3P 08AJ1960
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, 12-3, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details